NEN-EN 50085-2-4

Cable trunking systems and cable ducting systems for electrical installations - Part 2-4: Particular requirements for service poles and service posts

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 33
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This European Standard specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated conductors, cables and possibly other electrical equipment in electrical and/or communication systems installations. The maximum voltage of these installations is 1 000 V a.c. and 1 500 V d.c. Service poles and service posts are intended to be mounted in free space and in contact with mounting surface(s) only at one or two ends, where the word "mounted" means fixed or placed on the floor with a weighted base or linked to a mounting surface through a flexible component. NOTE Service poles and service posts can also be part of a CTS/CDS intended for wall or ceiling mounting covered by Part 2-1 or floor mounting covered by Part 2-2 and are then also tested according to Part 2-1 and/or Part 2-2 as appropriate. This European Standard does not apply to conduit systems, cable tray systems, cable ladder systems, powertrack systems or equipment covered by other standards. This European Standard shall be used in conjunction with EN 50085-1:2005 "Cable trunking systems and cable ducting systems for electrical installations - Part 1: General requirements" which is referred to in this document as Part 1.

Document History

NEN-EN 50085-2-4
July 1, 2009
Cable trunking systems and cable ducting systems for electrical installations - Part 2-4: Particular requirements for service poles and service posts
This European Standard specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically...
June 1, 2007
Cable trunking and cable ducting systems for electrical installations - Part 2-4: Particular requirements for service poles
This European Standard specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically...
Advertisement