NEN-EN 50264-3-2
Railway applications - Railway rolling stock power and control cables having special fire performance - Part 3-1: Cables with crosslinked elastomeric insulation with reduced dimensions - Single core cables
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
EN 50264-3-2 specifies requirements for, and constructions and dimensions of, multicore cables of the following types and voltage ratings: 300/500 V screened or unscreened (1 mm2, 1,5 mm2 and 2,5 mm2, number of cores from 2 to 40); 0,6/1 kV screened or unscreened, (1,5 mm2 to 50 mm2, 2, 3 and 4 cores). NOTE Not all conductor sizes or number of cores are specified for every type. All cables have class 5 tinned copper conductors to EN 60228, halogen-free insulation and halogen-free sheath. They are for use in railway rolling stock as fixed wiring, or wiring where limited flexing in operation is encountered. The requirements provide for a continuous conductor temperature not exceeding 90 C and a maximum temperature for short circuit conditions of 200 C based on a duration of 5 s. Under fire conditions the cables exhibit special performance characteristics in respect of maximum permissible flame propagation (flame spread) and maximum permissible emission of smoke and toxic gases. EN 50264-3-2 should be read in conjunction with Part 1 "General requirements".
Document History