NEN-EN 50131-2-5

Alarm systems - Intrusion and hold-up systems - Part 2-5: Requirements for combined passive infrared and ultrasonic detectors

inactive
Organization: NEN
Publication Date: 1 August 2007
Status: inactive
Page Count: 43
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard is for combined passive infrared and ultrasonic detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This standard does not include requirements for combined passive infra red and ultrasonic detectors intended for use outdoors. A detector shall fulfil all the requirements of the specified grade. Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not influence the correct operation of the mandatory functions. The European Standard does not apply to system interconnections.

Document History

March 1, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-5: Requirements for combined passive infrared and ultrasonic detectors
A description is not available for this item.
October 1, 2008
Alarm systems - Intrusion and hold-up systems - Part 2-5: Requirements for combined passive infrared and ultrasonic detectors
This European Standard is for combined passive infrared and ultrasonic detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or...
NEN-EN 50131-2-5
August 1, 2007
Alarm systems - Intrusion and hold-up systems - Part 2-5: Requirements for combined passive infrared and ultrasonic detectors
This European Standard is for combined passive infrared and ultrasonic detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or...
Advertisement