NEN-EN 50483-5
Test requirements for low voltage aerial bundled cable accessories - Part 5: Electrical ageing test
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
EN 50483 series applies to overhead line fittings for tensioning, supporting and connecting aerial bundled cables (ABC) of rated voltage U0/U (Um): 0,6/1 (1,2) kV. This Part 5 applies to the connections described in EN 50483-4, including branch connectors, Insulation Piercing Connectors (IPC), pre-insulated lugs (terminals) and through pre-insulated connectors (sleeves). The objective is to provide a method of testing the suitability of connectors when used under normal operating conditions with low voltage aerial bundled cables complying with HD 626. Two classes of connectors are covered by this standard: Class A: These are connectors intended for electricity distribution or industrial networks in which they can be subjected to short-circuits of relatively high intensity and duration. As a consequence, Class A connectors will be suitable for the majority of applications.
Document History