NEN-EN 50438

Requirements for the connection of micro-generators in parallel with public low-voltage distribution networks

inactive
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 57
ICS Code (Generators): 29.160.20
scope:

This European Standard specifies technical requirements for connection and operation of fixed installed micro-generators and their protection devices, irrespective of the micro-generators primary source of energy, in parallel with public low-voltage distribution networks, where micro-generation refers to equipment rated up to and including 16 A per phase, single or multi phase 230/400 V or multi phase 230 V (phase-to-phase voltage). This European Standard is intended for installation mainly in the domestic market.

Document History

June 1, 2015
Requirements for micro-generating plants to be connected in parallel with public low-voltage distribution networks
A description is not available for this item.
June 1, 2015
Requirements for the connection of micro-generators in parallel with public low-voltage distribution networks
A description is not available for this item.
December 1, 2013
Requirements for micro-generating plants to be connected in parallel with public low-voltage distribution networks
This European Standard specifies technical requirements for the protection functions and the operational capabilities of micro-generating plants, designed for operation in parallel with public...
August 1, 2012
Requirements for the connection of micro-generators in parallel with public low-voltage distribution networks
This European Standard specifies technical requirements for the protection functions and the operational capabilities of micro-generating plants, designed for operation in parallel with public...
NEN-EN 50438
January 1, 2008
Requirements for the connection of micro-generators in parallel with public low-voltage distribution networks
This European Standard specifies technical requirements for connection and operation of fixed installed micro-generators and their protection devices, irrespective of the micro-generators primary...
August 1, 2004
Requirements for the connection of micro-cogenerators in parallel with public low-voltage distribution networks
This European Standard specifies technical requirements for connection and operation of fixed installed micro-generators and their protection devices, irrespective of the micro-generators primary...
Advertisement