NEN-EN 682

Elastomeric seals - Materials requirements for seals used in pipes and fittings carrying gas and hydrocarbon fluids

active
Organization: NEN
Publication Date: 1 February 2002
Status: active
Page Count: 22
ICS Code (Seals): 83.140.50
scope:

This standard specifies requirements for elastomeric materials used in seals for supply pipes and fittings , ancillaries and valves at operating temperatures in general from -5° C up to 50° C and in special cases from -15° C up to 50° C, for the following: General applications a) gaseous fuel (manufactured, natural and liquefied petroleum gas (LPG) in gaseous phase); b) hydrocarbon fluids with aromatic content up to 30% (v/v), including LPG in liquid phase. Special applications: Materials suitable for carrying gaseous fuels containing gas condensates and hydrocarbon fluids of unrestricted aromatic content. This standard is applicable to joint seals for all pipeline materials including iron, steel, copper and plastics.

Document History

September 1, 2005
Elastomeric seals - Materials requirements for seals used in pipes and fittings carrying gas and hydrocarbon fluids
A description is not available for this item.
NEN-EN 682
February 1, 2002
Elastomeric seals - Materials requirements for seals used in pipes and fittings carrying gas and hydrocarbon fluids
This standard specifies requirements for elastomeric materials used in seals for supply pipes and fittings , ancillaries and valves at operating temperatures in general from -5° C up to 50° C and in...
September 1, 1998
Elastomeric seals - Materials requirements for seals used in pipes and fittings carrying gas and hydrocarbon fluids
This standard specifies requirements for elastomeric materials used in seals for supply pipes and fittings , ancillaries and valves at operating temperatures in general from -5° C up to 50° C and in...
April 1, 1992
Elastomeric seals - Materials requirements for joint seals used in pipes and fittings carrying gas and hydrocarbon fluids
This standard specifies requirements for elastomeric materials used in seals for supply pipes and fittings , ancillaries and valves at operating temperatures in general from -5° C up to 50° C and in...

References

Advertisement