NEN-EN 55103-2
Electromagnetic compatibility - Product family standard for audio, video, audio-visual and entertainment lighting control apparatus for professional use - Part 2: Immunity
| Organization: | NEN |
| Publication Date: | 1 August 2009 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Immunity): | 33.100.20 |
scope:
This European Standard for EMC immunity requirements applies to professional audio, video, audiovisual and entertainment lighting control apparatus as defined in 3.6 intended for use in the environments described in Clause 4. This includes the digital apparatus defined in 3.5 and sub-assemblies, see 7.4. Disturbances in the frequency range 0 Hz to 400 GHz are covered, but requirements are not established over the whole of that range. NOTE 1 In Annex C, information is included on infra-red radiation in the wavelength range 0,7 µm to 1,6 µm. The objective of this standard is to define the immunity test requirements, test signals, performance criteria and test methods for apparatus defined in the scope, in relation to electromagnetic immunity to continuous and transient conducted and radiated electromagnetic disturbances including electrostatic discharges. These test requirements represent essential electromagnetic compatibility requirements. Fault conditions of source or victim apparatus are not taken into account. Apparatus as defined in 3.4, 3.5 and 3.6 may be operated with any source of power.
Document History