NEN-EN-IEC 60079-2
Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure "p"
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 159 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
NEN-EN-IEC 60079-2 contains the specific requirements for the construction and testing of electrical equipment with pressurized enclosures, of type of protection "p", intended for use in explosive gas atmospheres or explosive dust atmospheres. It also includes the requirements for pressurized enclosures containing a limited release of a flammable substance. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirements of this standard take precedence. This standard does not include the requirements for: - pressurized enclosures where the containment system may release a) air with an oxygen content greater than normal, or b) oxygen in combination with inert gas where the oxygen is in a proportion greater than 21 %. - pressurized rooms or analyser houses; see IEC 60079-13; - pressurized enclosures used where "explosives" or pyrotechnics are present; - pressurized enclosures used where hybrid mixtures of gas/vapour and combustible dust are present; - pressurized enclosures used where pyrophoric substances such as explosives or propellants containing their own oxidizers are present - pressurized enclosures with an internal source of release of combustible dust.
Document History