NEN-EN 88

Pressure governors for gas appliances for inlet pressures up to 200 mbar

inactive
Organization: NEN
Publication Date: 1 April 1992
Status: inactive
Page Count: 32
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas supply systems): 91.140.40
scope:

This standard specifies the safety, constructional and performance requirements for pressure governors, hereafter referred to as governors, intended for use with gas appliances. It also gives the test procedures for evaluating these requirements and information necessary for the purchaser and user. This standard applies to pressure governors for gas-burning appliances of nominal connection size up to and including DN 50 and that may be used and tested independently of these appliances . These governors are suitable for one or more of the fuel gases of the 1st, 2nd and 3rd families (see annex A), at inlet pressure up to and including 200 mbar. This standard does not cover: (a) governors connected directly to mains pipework or to a container that maintains a standard distribution pressure; (b) governors intended for gas appliances to be installed out-of-doors and exposed to the environment.

Document History

July 1, 2001
Pressure governors for gas appliances for inlet pressures up to 200 mbar
This European Standard specifies the safety, construction and performance requirements for pressure regulators, (hereafter referred to as regulators), intended for use with gas burners and gas...
July 1, 1996
Pressure governors for gas appliances for inlet pressures up to 200 mbar
A description is not available for this item.
May 1, 1992
Pressure governors for gas appliances for inlet pressures up to 200 mbar
A description is not available for this item.
NEN-EN 88
April 1, 1992
Pressure governors for gas appliances for inlet pressures up to 200 mbar
This standard specifies the safety, constructional and performance requirements for pressure governors, hereafter referred to as governors, intended for use with gas appliances. It also gives the...

References

Advertisement