NEN-EN-IEC 60384-4

Fixed capacitors for use in electronic equipment - Part 4: Sectional specification - Aluminium electrolytic capacitors with solid (MnO₂ and non-solid electrolyte

inactive
Organization: NEN
Publication Date: 1 June 2007
Status: inactive
Page Count: 48
ICS Code (Aluminium electrolytic capacitors): 31.060.50
scope:

This part of IEC 60384 applies to aluminium electrolytic capacitors with solid (MnO2) and nonsolid electrolyte primarily intended for d.c. applications for use in electronic equipment. It covers capacitors for long-life applications and capacitors for general-purpose applications. Capacitors for special-purpose applications may need additional requirements. Capacitors for fixed surface mount aluminium electrolytic capacitors are not included but they are covered by IEC 60384-18.

Document History

November 1, 2016
Fixed capacitors for use in electronic equipment - Part 4: Sectional specification - Fixed aluminium electrolytic capacitors with solid (MnO2) and non-solid electrolyte
NEN-EN-IEC 60384-4 applies to fixed aluminium electrolytic capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment. It covers...
July 1, 2007
Fixed capacitors for use in electronic equipment - Part 4: Sectional specification - Aluminium electrolytic capacitors with solid (MnO₂ and non-solid electrolyte
A description is not available for this item.
NEN-EN-IEC 60384-4
June 1, 2007
Fixed capacitors for use in electronic equipment - Part 4: Sectional specification - Aluminium electrolytic capacitors with solid (MnO₂ and non-solid electrolyte
This part of IEC 60384 applies to aluminium electrolytic capacitors with solid (MnO2) and nonsolid electrolyte primarily intended for d.c. applications for use in electronic equipment. It covers...

References

Advertisement