NEN-EN-IEC 60598-2-24

Luminaires - Part 2: Particular requirements - Section 24: Luminaires with limited surface temperatures

inactive
Organization: NEN
Publication Date: 1 January 1999
Status: inactive
Page Count: 32
ICS Code (Luminaires): 29.140.40
scope:

Specifies requirements for luminaires intended for use where the necessity of limited temperature on the outer surface exists, due to the risk of combustible dust accumulating on the luminaires, but where the risk of explosion in the atmosphere does not exist. The luminaires are for use with electric light sources on supply voltages not exceeding 1000 V. This standard specifically excludes requirements for luminaires for use in explosive gas atmospheres and explosive dust atmospheres.

Document History

August 1, 2013
Luminaires - Part 2-24: Particular requirements - Luminaires with limited surface temperatures
This part of the IEC 60598 series specifies requirements for luminaires intended for use where the necessity of limited temperature on the outer surface exists, due to the risk of thermal effects,...
NEN-EN-IEC 60598-2-24
January 1, 1999
Luminaires - Part 2: Particular requirements - Section 24: Luminaires with limited surface temperatures
Specifies requirements for luminaires intended for use where the necessity of limited temperature on the outer surface exists, due to the risk of combustible dust accumulating on the luminaires, but...
Advertisement