NEN-EN-IEC 60702-1

Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables

active
Organization: NEN
Publication Date: 1 May 2002
Status: active
Page Count: 60
ICS Code (Cables): 29.060.20
scope:

Applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is made for a corrosion-resistant extruded outer covering over the copper sheath, when required. This outer covering is not specified for the purpose of electrical insulation of the metal sheath.

Document History

March 1, 2015
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables
A description is not available for this item.
NEN-EN-IEC 60702-1
May 1, 2002
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables
Applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is made for a corrosion-resistant...
Advertisement