NEN-EN-IEC 60898-2

Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 60
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This stanard gives additional requirements for single- and two-pole circuitbreakers suitable for operation with direct current, having a rated d.c. voltagenog exceeding 220 V for single-pole and 440 V for two-pole circuit-breakers, a rated vurrent not exceeding 125 A and a rated d.c. short-circuit capacity not exceeding 10000 A.

Document History

September 1, 2021
Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
This standard gives additional requirements for single- and two-pole circuit-breakers which, in addition to the above characteristics, are suitable for operation with direct current, and have a rated...
NEN-EN-IEC 60898-2
September 1, 2006
Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
This stanard gives additional requirements for single- and two-pole circuitbreakers suitable for operation with direct current, having a rated d.c. voltagenog exceeding 220 V for single-pole and 440...
Advertisement