NEN-EN-IEC 61029-2-4

Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: inactive
ICS Code (Electric tools): 25.140.20
ICS Code (Grinding and polishing machines): 25.080.50
scope:

This International Standard applies to transportable bench grinders with a wheel diameter not exceeding 200 mm and a peripheral speed not exceeding 50 mis, as defined in 2.101.

Document History

NEN-EN-IEC 61029-2-4
February 1, 2011
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
This International Standard applies to transportable bench grinders with a wheel diameter not exceeding 200 mm and a peripheral speed not exceeding 50 mis, as defined in 2.101.
December 1, 2003
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
A description is not available for this item.
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
replace modification on subclause 13.2.4
February 1, 2003
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
Applies to transportable bench grinders with a wheel diameter not exceeding 250 mm, a thickness not exceeding 50 mm and a peripheral speed not exceeding 50 m/s.

References

Advertisement