NEN-EN-IEC 60819-3-3
Non-cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Unfilled aramid (aromatic polyamide) papers
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
This sheet of IEC 60819-3 specifies requirements for four types of unfilled aramid papers: Type 1: calendered paper; Type 2: calendered paper, with improved tearing resistance and conformability; Type 3: uncalendered paper; Type 4: calendered paper, with lower density for laminating. Materials which conform to this specification meet established levels of performance. However, the selection of material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History