NEN-EN-IEC 61800-7-204
Adjustable speed electrical power drive systems - Part 7-204: Generic interface and use of profiles for power drive systems - Profile type 4 specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 392 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
NEN-EN-IEC 61800-7-204 specifies profile type 4 for power drive systems (PDS). Profile type 4 can be mapped onto different communication network technologies. The functions specified in this part of IEC 61800 are not intended to ensure functional safety. This requires additional measures according to the relevant standards, agreements and laws.
Document History
NEN-EN-IEC 61800-7-204
February 1, 2016
Adjustable speed electrical power drive systems - Part 7-204: Generic interface and use of profiles for power drive systems - Profile type 4 specification
NEN-EN-IEC 61800-7-204 specifies profile type 4 for power drive systems (PDS). Profile type 4 can be mapped onto different communication network technologies. The functions specified in this part of...
May 1, 2008
Adjustable speed electrical power drive systems - Part 7-204: Generic interface and use of profiles for power drive systems - Profile type 4 specification
IEC 61800-7 specifies profiles for Power Drive Systems (PDS) and their mapping to existing communication systems by use of a generic interface model. The functions specified in this part of IEC...