NEN-EN-ISO 10328/A1

Prosthetics - Structural testing of lower-limb prostheses - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 19
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40

Document History

June 1, 2016
Prosthetics - Structural testing of lower-limb prostheses - Requirements and test methods
NEN-EN-ISO 10328 specifies procedures for static and cyclic strength tests on lower-limb prostheses (see NOTE 2) which typically produce compound loadings by the application of a single test force....
NEN-EN-ISO 10328/A1
November 1, 2011
Prosthetics - Structural testing of lower-limb prostheses - Requirements and test methods
A description is not available for this item.
October 1, 2006
Prosthetics - Structural testing of lower-limb prostheses - Requirements and test methods
This International Standard specifies procedures for static and cyclic strength tests on lower-limb prostheses (see NOTE 2) which typically produce compound loadings by the application of a single...
November 1, 2003
Prosthetics - Structural testing of lower-limb prostheses - Requirements and test methods
This International Standard specifies procedures for static and cyclic strength tests on lower-limb prostheses (see NOTE 2) which typically produce compound loadings by the application of a single...

References

Advertisement