NEN-EN-ISO 10438-3

Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 3: General-purpose oil systems

inactive
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 43
ICS Code (Processing equipment): 75.180.20
scope:

This part of ISO 10438 specifies the minimum requirements for lubrication systems, oil-type shaft-sealing systems, dry gas face-type shaft-sealing systems, control-oil systems and other auxiliaries for general- or special-purpose applications. General-purpose applications are limited to lubrication systems. These systems may serve equipment such as compressors, gears, pumps, and drivers. This part of ISO 10438 is not applicable to internal combustion engines. This part of ISO 10438 is intended to be used for services in the petroleum, petrochemical and natural gas industries. This part of ISO 10438 covers the minimum requirements for oil systems intended to supply lubricating oil to machines in general-purpose applications and is intended to be used in conjunction with Part 1 of ISO 10438. Typical schemas for general-purpose oil systems are provided in Annex A.

Document History

January 1, 2008
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 3: General-purpose oil systems
This part of ISO 10438, in conjunction with ISO 10438-1, speci fies requirements for oil systems for generalpurpose applicati ons. These oil systems can provide lubrication oil, but not se al oil and...
May 1, 2006
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 3: General-purpose oil systems
This part of ISO 10438, in conjunction with ISO 10438-1, speci fies requirements for oil systems for generalpurpose applicati ons. These oil systems can provide lubrication oil, but not se al oil and...
January 1, 2004
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 3: General-purpose oil systems
This part of ISO 10438 specifies the minimum requirements for lubrication systems, oil-type shaft-sealing systems, dry gas face-type shaft-sealing systems, control-oil systems and other auxiliaries...
NEN-EN-ISO 10438-3
December 1, 1999
Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 3: General-purpose oil systems
This part of ISO 10438 specifies the minimum requirements for lubrication systems, oil-type shaft-sealing systems, dry gas face-type shaft-sealing systems, control-oil systems and other auxiliaries...
Advertisement