NEN-EN-ISO 10512

Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 12
ICS Code (Nuts): 21.060.20
ICS Code (Steel structures): 91.080.13
scope:

This standard specifies the characteristics of prevailing torque type hexagon nuts, style 1, with non-metallic annular insert with metric fine pitch thread, and nominal thread diameters d from 8 up to and including 36 mm, in product grade A for sizes up to and including 16 mm and product grade B for sizes d above over 16 mm, and property classes 6, 8 and 10.

Document History

January 1, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread - Property classes 6, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread with nominal thread diameters, D,...
NEN-EN-ISO 10512
November 1, 1997
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10
This standard specifies the characteristics of prevailing torque type hexagon nuts, style 1, with non-metallic annular insert with metric fine pitch thread, and nominal thread diameters d from 8 up...
Advertisement