NEN-EN-ISO 11151-1

Lasers and laser-related equipment - Standard optical components - Part 1: Components for the UV, visible and near-infrared spectral ranges

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 24
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

Refers to the specification of laser components used in the near ultra-violet, visible and near infrared spectral ranges, from 190 nm to 2100 nm and facilitates the supply of spare parts: - by specifying preferred dimensions and tolerances thereby reducing the variety of types; - by standardizing the specifications and removing barriers to trade; - by establishing agreed nomenclature and improving understanding. Includes component descriptions, materials employed, physical dimensions and manufacturing tolerances (including surface finish, figure and parallelism).

Document History

July 1, 2015
Lasers and laser-related equipment - Standard optical components - Part 1: Components for the UV, visible and near-infrared spectral ranges
NEN-EN-ISO 11151-1 specifies requirements for laser components used in the ultraviolet, visible, and near infrared spectral ranges, from wavelengths 170 nm to 2 100 nm, and facilitates the supply of...
May 1, 2013
Lasers and laser-related equipment - Standard optical components - Part 1: Components for the UV, visible and near-infrared spectral ranges
NEN-EN-ISO 11151-1 specifies requirements for laser components used in the ultraviolet, visible, and near infrared spectral ranges, from wavelengths 170 nm to 2 100 nm, and facilitates the supply of...
NEN-EN-ISO 11151-1
August 1, 2000
Lasers and laser-related equipment - Standard optical components - Part 1: Components for the UV, visible and near-infrared spectral ranges
Refers to the specification of laser components used in the near ultra-violet, visible and near infrared spectral ranges, from 190 nm to 2100 nm and facilitates the supply of spare parts: - by...
July 1, 1998
Lasers and laser-related equipment - Standard optical components - Part 1: Components for the ultraviolet, visible and near-infrared spectral range
Refers to the specification of laser components used in the near ultra-violet, visible and near infrared spectral ranges, from 190 nm to 2100 nm and facilitates the supply of spare parts: - by...
Advertisement