NEN-EN-ISO 11381

Ophthalmic optics - Spectacle frames - Screw threads

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 19
ICS Code (Ophthalmic equipment): 11.040.70
ICS Code (Metric screw threads): 21.040.10
scope:

NEN-EN-ISO 11381 specifies requirements for ISO metric screw threads for use with spectacle frames. Provision is made for screw threads of the following nominal sizes: S0,8 × 0,2; M1,0 × 0,25; M1,2 × 0,25; M1,4 × 0,3; M1,6 × 0,35 and M2,0 × 0,4 and for related taps and gauges.

Document History

NEN-EN-ISO 11381
October 1, 2016
Ophthalmic optics - Spectacle frames - Screw threads
NEN-EN-ISO 11381 specifies requirements for ISO metric screw threads for use with spectacle frames. Provision is made for screw threads of the following nominal sizes: S0,8 × 0,2; M1,0 × 0,25; M1,2 ×...
June 1, 1996
Optics and optical instruments - Ophthalmic optics - Screw threads
Specifies requirements for ISO metric screw threads for use with spectacle frames.
Advertisement