NEN-EN-ISO 105-E08
Textiles - Tests for colour fastness - Part E08: Colour fastness to hot water
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1996 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
A specimen of the textile (textiles of all kinds and in all forms) in contact with adjacent fabrics is rolled around a glass rod, treated with slightly acidified hot water and dried. The change in colour of each specimen and the staining of the adjacent fabrics are assessed with the grey scales. The method is mainly applicable to wool and textiles containing wool.
Document History
NEN-EN-ISO 105-E08
September 1, 1996
Textiles - Tests for colour fastness - Part E08: Colour fastness to hot water
A specimen of the textile (textiles of all kinds and in all forms) in contact with adjacent fabrics is rolled around a glass rod, treated with slightly acidified hot water and dried. The change in...