NEN-EN-ISO 10684

Fasteners - Hot dip galvanized coatings

active
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 32
ICS Code (Metallic coatings): 25.220.40
ICS Code (Fasteners in general): 21.060.01
scope:

This International Standard specifies material, process, dimensional and some performance requirements for hot dip spun galvanized coatings applied to coarse threaded steel fasteners from M8 up to and including M64 and for property classes up to and including 10.9 for bolts, screws and studs and 12 for nuts. It is not recommended to hot dip galvanize threaded fasteners in diameters smaller than M8 and/or with pitches below 1,25 mm. It primarily concerns the spun hot dip galvanizing of threaded steel fasteners, but it may also be applied to other threaded steel parts. The specifications given in this International Standard may also be applied to non-threaded steel parts such as washers.

Document History

April 1, 2009
Fasteners - Hot dip galvanized coatings
A description is not available for this item.
July 1, 2008
Fasteners - Hot dip galvanized coatings
A description is not available for this item.
NEN-EN-ISO 10684
August 1, 2004
Fasteners - Hot dip galvanized coatings
This International Standard specifies material, process, dimensional and some performance requirements for hot dip spun galvanized coatings applied to coarse threaded steel fasteners from M8 up to...
December 1, 2002
Fasteners - Hot dip galvanized coatings
This International Standard specifies material, process, dimensional and some performance requirements for hot dip spun galvanized coatings applied to coarse threaded steel fasteners from M8 up to...

References

Advertisement