NEN-EN-ISO 14744-5

Welding - Acceptance inspection of electron beam welding machines - Part 5: Measurement of run-out accuracy

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 13
ICS Code (Welding equipment): 25.160.30
scope:

Is intended for use when the run-out accuracy of the moving parts of electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It provides information on the procedure and apparatus to be used for making the measurements. Given the great variety of electron beam welding machines, the scope of measurements required for acceptance inspection purposes should be specified separately for the machine concerned.

Document History

May 1, 2000
Welding - Acceptance inspection of electron beam welding machines - Part 5: Measurement of run-out accuracy
Is intended for use when the run-out accuracy of the moving parts of electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It...
NEN-EN-ISO 14744-5
January 1, 1997
Welding - Acceptance inspection of electron beam welding machines - Part 5: Measurement of run-out accuracy
Is intended for use when the run-out accuracy of the moving parts of electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It...
Advertisement