NEN-EN-ISO 1519
Paints and varnishes - Bend test (cylindrical mandrel)
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
Empirical test procedure for assessing the resistance of a single coating or for a multicoat system to cracking and/or detachment from a metal substrate when subjected to bending round a cylindrical mandrel under standard conditions. The method of test specified may be carried out either with a single specified size of mandrel or by repeating the procedure using successively smaller mandrels. Two types of apparatus are specified.
Document History