NEN-EN-ISO 22088-2
Plastics - Determination of resistance to environmental stress cracking (ESC) - Part 2: Constant tensile load method
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 22088 specifies methods for the determination of environmental stress cracking (ESC) of thermoplastics when they are subjected to a constant tensile load in the presence of chemical agents. It is applicable to test specimens prepared by moulding and/or machining and can be used both for the assessment of ESC of plastic materials exposed to different environments, and for the determination of ESC of different plastic materials exposed to a specific environment. This is essentially a ranking test and is not intended to provide data to be used for design or performance prediction.
Document History