NEN-EN-ISO 5164

Petroleum products - Determination of knock characteristics of motor fuels - Research method

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 32
ICS Code (Liquid fuels): 75.160.20
scope:

This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle, variable compression ratio, carburetted, CFR engine operated at constant speed. Research octane number (RON) provides a measure of the knock characteristics of motor fuels in automotive engines under mild conditions of operation. This International Standard is applicable for the entire scale range from 0 RON to 120 RON, but the working range is 40 RON to 120 RON. Typical motor fuel testing is in the range of 88 RON to 101 RON. This International Standard can be used for oxygenate-containing fuels containing up to 4,0 % (m/m) oxygen. Certain gases and fumes, such as halogenated refrigerants used in air-conditioning equipment, that can be present in the area where the CFR engine is located, may have a measurable effect on the RON rating. Electrical power transient voltage or frequency surges or distortion can affect RON ratings.

Document History

June 1, 2014
Petroleum products - Determination of knock characteristics of motor fuels - Research method
NEN-EN-ISO 5164 establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle, variable compression...
May 1, 2012
Petroleum products - Determination of knock characteristics of motor fuels - Research method
NEN-EN-ISO 5164 establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle, variable compression...
NEN-EN-ISO 5164
November 1, 2005
Petroleum products - Determination of knock characteristics of motor fuels - Research method
This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle, variable...
September 1, 2002
Petroleum products - Determination of knock characteristics of motor fuels - Research method
This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle, variable...

References

Advertisement