NEN-EN-ISO 6270-2

Paints and varnishes - Determination of resistance to humidity - Part 2: Condensation (in-cabinet exposure with heated water reservoir)

active, Most Current
Organization: NEN
Publication Date: 1 February 2018
Status: active
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN-ISO 6270-2 specifies the general conditions and procedures which need to be observed when testing coated test specimens in constant condensation-water atmospheres or in alternating condensation-water atmospheres, in order to ensure that the results of tests carried out in different laboratories are reproducible.

Document History

NEN-EN-ISO 6270-2
February 1, 2018
Paints and varnishes - Determination of resistance to humidity - Part 2: Condensation (in-cabinet exposure with heated water reservoir)
NEN-EN-ISO 6270-2 specifies the general conditions and procedures which need to be observed when testing coated test specimens in constant condensation-water atmospheres or in alternating...
July 1, 2005
Paints and varnishes - Determination of resistance to humidity - Part 2: Procedure for exposing test specimens in condensationwater atmospheres
This part of ISO 6270 describes the general conditions and procedures which need to be observed when testing coated test specimens in constant condensation-water atmospheres or in alternating...
August 1, 2003
Paints and varnishes - Determination of resistance to humidity - Part 4: Condensation-water test atmospheres
This part of ISO 6270 describes the general conditions and procedures which need to be observed when testing coated test specimens in constant condensation-water atmospheres or in alternating...
Advertisement