NEN-EN-ISO 5398-2
Leather - Chemical determination of chromic oxide content - Part 2: Quantification by colorimetric determination
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 5398 describes the determination of chrome by colorimetric means. It is applicable to leathers which are expected to have chromic oxide contents in excess of 0,05 %. This is an analysis for total chromium in leather; it is not compound specific or specific to its oxidation state.
Document History
February 1, 2009
Leather - Chemical determination of chromic oxide content - Part 2: Quantification by colorimetric determination
This part of ISO 5398 describes the determination of chrome by colorimetric means. It is applicable to leathers which are expected to have chromic oxide contents in excess of 0,05 %. This is an...
NEN-EN-ISO 5398-2
August 1, 2007
Leather - Chemical determination of chromic oxide content - Part 2: Quantification by colorimetric determination
This part of ISO 5398 describes the determination of chrome by colorimetric means. It is applicable to leathers which are expected to have chromic oxide contents in excess of 0,05 %. This is an...
August 1, 2005
Leather - Chemical determination of chromic oxide content - Part 2: Quantification by colorimetric determination
This part of ISO 5398 describes the determination of chrome by colorimetric means. It is applicable to leathers which are expected to have chromic oxide contents in excess of 0,05 %. This is an...