NEN-EN-ISO 8430-2
Resistance spot welding - Electrode holders - Part 2: Morse taper fixing
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
NEN-EN-ISO 8430-2 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.
Document History
NEN-EN-ISO 8430-2
February 1, 2016
Resistance spot welding - Electrode holders - Part 2: Morse taper fixing
NEN-EN-ISO 8430-2 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper is...