NEN-EN-ISO 9400

Nickel-based alloys - Determination of resistance to intergranular corrosin

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 20
ICS Code (Corrosion of metals): 77.060
scope:

Includes four methods: iron (III) sulfate - sulfuric acid test, copper - copper-sulfate - sulfuric acid test, hydrochloric acid test and nitric acid test. ISO 9400 defines the term nickel-based alloy. Specifies apparatus, test specimens, procedure and evaluation.

Document History

NEN-EN-ISO 9400
December 1, 1995
Nickel-based alloys - Determination of resistance to intergranular corrosin
Includes four methods: iron (III) sulfate - sulfuric acid test, copper - copper-sulfate - sulfuric acid test, hydrochloric acid test and nitric acid test. ISO 9400 defines the term nickel-based...
Advertisement