NEN-EN-ISO 7085

Mechanical and performance requirements of case hardened and tempered metric thread rolling screws

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 11
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the requirements for case hardened and tempered metric thread rolling screws. Thread rolling screws according to this standard produce female threads which are fitting with ISO general purpose metric screw threads, in the range from 2 mm up to and including 12 mm nominal thread diameter, for use in general engineering applications.

Document History

October 1, 1999
Mechanical and performance requirements of case hardened and tempered metric thread rolling screws
Specifies the requirements for case hardened and tempered metric thread rolling screws. Thread rolling screws according to this standard produce female threads which are fitting with ISO general...
NEN-EN-ISO 7085
October 1, 1997
Mechanical and performance requirements of case hardened and tempered metric thread rolling screws
Specifies the requirements for case hardened and tempered metric thread rolling screws. Thread rolling screws according to this standard produce female threads which are fitting with ISO general...
Advertisement