NEN-HD-IEC 60455-3-2
Specification for solventless polymerisable resinous copounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 2: Quartz filled epoxy resinous compounds
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
Contains the requirements for quartz filled epoxy resinuous compounds in the cured form. To comply with this standard the content of quartz filler in the compounds shall be between 45% and 60% by mass. Six classes of such compounds, with the designations EP-F-1 to EP-F-6 ordered in a sequence of decreasing temperatures of defection under load, are specified by 16 property requirements given in atable. The properties in the uncured form are not specified, but subject to buyer-seller agreement.
Document History