NEN-IEC 62766-4-1

Consumer terminal function for access to IPTV and open internet multimedia services - Part 4-1: Protocols

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 358
ICS Code (Television and radio broadcasting): 33.170
ICS Code (Internet applications): 35.240.95
scope:

NEN-IEC 62766-4-1 specifies the protocols, which apply to the following reference point interfaces identified in the architecture described in Annex B of IEC 62766-1:2017. - The UNI interfaces, between the consumer domain and the network or service provider domains. - The HNI interfaces, between the functional entities in the consumer network domain. - Interfaces to external systems, which include DLNA networks in the consumer domain.

Document History

NEN-IEC 62766-4-1
August 1, 2017
Consumer terminal function for access to IPTV and open internet multimedia services - Part 4-1: Protocols
NEN-IEC 62766-4-1 specifies the protocols, which apply to the following reference point interfaces identified in the architecture described in Annex B of IEC 62766-1:2017. - The UNI interfaces,...
Advertisement