NEN-EN-ISO/IEC 11172-1

Information technology - Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbits/s - Part 1: Systems

active
Organization: NEN
Publication Date: 1 April 1995
Status: active
Page Count: 64
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

Specifies the system layer of the coding. Was developed principally to support the combination of the video and audio coding methods defined in ISO/IEC 11172-2 and ISO/IEC 11172-3. The system layer supports the following basic functions: the synchronization of multiple compressed streams on playback, the interleaving of multiple compressed streams into a single stream, the initialization of buffering for playback start up, continuous buffermanagement, and time identification.

Document History

December 1, 1999
Information technology - Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbit/s - Part 1: Systems
A description is not available for this item.
NEN-EN-ISO/IEC 11172-1
April 1, 1995
Information technology - Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbits/s - Part 1: Systems
Specifies the system layer of the coding. Was developed principally to support the combination of the video and audio coding methods defined in ISO/IEC 11172-2 and ISO/IEC 11172-3. The system layer...
Advertisement