NEN-ISO 10190

Motorcycle chains - Characteristics and test methods

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 25
ICS Code (Motorcycles and mopeds): 43.140
scope:

This International Standard specifies the dimensions and mechanical properties of roller and bush chains (together with details of associated chain sprockets), in the range 6,35 mm to 19,05 mm pitch, for use in motorcycle applications. These chains are suitable for external drives (e.g. rear drives). It covers dimensions, tolerances, length measurement, preloading, minimum tensile strength and minimum dynamic strength.

Document History

NEN-ISO 10190
June 1, 2008
Motorcycle chains - Characteristics and test methods
This International Standard specifies the dimensions and mechanical properties of roller and bush chains (together with details of associated chain sprockets), in the range 6,35 mm to 19,05 mm pitch,...
Advertisement