NEN-ISO 13145
Rubber - Determination of viscosity and stress relaxation using a rotorless sealed shear rheometer
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard describes a method for the determination of the viscosity and stress relaxation of raw or compounded rubber under specified conditions. The viscosity determination consists of a constant strain, temperature and frequency test in which the elastic and the loss components of the complex shear modulus can be determined. The determination of stress relaxation consists of a constant static strain and temperature test in which the torque decrease can be determined.
Document History