NEN-ISO 12058-1

Plastics - Determination of viscosity using a falling-ball viscometer - Part 1: Inclined-tube method

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 10
ICS Code (Plastics in general): 83.080.01
scope:

Specifies the general principles of a method, using an inclined-tube falling-ball viscometer, for determining the viscosity of polymers and resins in the liquid emulsified or despersed state. It is intended for application to liquids over a viscosity measurement range of 0,6 mPa.s to 250000 mPa.s (temperature range -20°C to + 120°C) for which the shear stress and shear rate are proportional, i.e. the viscotity is independent of the shear rate. This ideal behaviour is commonly known as Newtionian behaviour. If a liquid differs significantly from this behaviour, different results may be obtained with the different balls of a falling-ball viscometer or from viscometers with different geometries, such as capillary and rotational viscometers.

Document History

NEN-ISO 12058-1
May 1, 1997
Plastics - Determination of viscosity using a falling-ball viscometer - Part 1: Inclined-tube method
Specifies the general principles of a method, using an inclined-tube falling-ball viscometer, for determining the viscosity of polymers and resins in the liquid emulsified or despersed state. It is...

References

Advertisement