NEN-ISO 13920-2

Welding - General tolerances for welded constructions - Part 2: Shape and position

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1994
Status: inactive
ICS Code (Welding, brazing and soldering in general): 25.160.01
scope:

Specifies general tolerances for linear and angular dimensions and for shape and position of welded structures in four classes, these being based on customary workshop accuracy. The main criterion for the selection of a particular class should be the functional requirements.

Document History

NEN-ISO 13920-2
April 1, 1994
Welding - General tolerances for welded constructions - Part 2: Shape and position
Specifies general tolerances for linear and angular dimensions and for shape and position of welded structures in four classes, these being based on customary workshop accuracy. The main criterion...
Advertisement