NEN-ISO 13073-3

Ships and marine technology - Risk assessment on anti-fouling systems on ships - Part 3: Human health risk assessment method of biocidally active substances used in anti-fouling paints on ships during the application and removal processes

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 49
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
ICS Code (Other standards related to environmental protection): 13.020.99
scope:

NEN-ISO 13073-3 specifies a method of human health risk assessment that enables the evaluation of anti-fouling paint application and removal in order to determine if the product can be used safely where users are at risk of being exposed to biocidally active substances contained within anti-fouling paints. This can be used for a risk assessment to determine the impact(s), if any, on professional or non-professional operators. This part of ISO 13073 does not specify a specific test method for evaluation of hazard and toxicity or recommend usage restrictions of certain substances.

Document History

NEN-ISO 13073-3
June 1, 2016
Ships and marine technology - Risk assessment on anti-fouling systems on ships - Part 3: Human health risk assessment method of biocidally active substances used in anti-fouling paints on ships during the application and removal processes
NEN-ISO 13073-3 specifies a method of human health risk assessment that enables the evaluation of anti-fouling paint application and removal in order to determine if the product can be used safely...
Advertisement