NEN-ISO 16121-2

Road vehicles - Ergonomic requirements for the driver's workplace in line-service buses - Part 2: Visibility

inactive
Organization: NEN
Publication Date: 1 October 2005
Status: inactive
Page Count: 14
ICS Code (Buses): 43.080.20
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 16121 applies to the driver's workplace in low-floor line-service buses designed for the carriage of passengers, comprising more than eight seats in addition to the driver's seat, and having a maximum weight exceeding five metric tonnes and an overall width exceeding 2,30 m. It gives the requirements for the driver's field of view to the area in front of the vehicle, to the entrance opposite the driver's seat and the interior compartment.

Document History

November 1, 2012
Road vehicles - Ergonomic requirements for the driver's workplace in line-service buses - Part 2: Visibility
This part of ISO 16121 specifies the requirements for the driver's field of view to the area in front of the vehicle, to the entrance opposite the driver's seat and the interior compartment. It...
NEN-ISO 16121-2
October 1, 2005
Road vehicles - Ergonomic requirements for the driver's workplace in line-service buses - Part 2: Visibility
This part of ISO 16121 applies to the driver's workplace in low-floor line-service buses designed for the carriage of passengers, comprising more than eight seats in addition to the driver's seat,...
Advertisement