NEN-ISO 12986-1
Carbonaceous materials used in the production of aluminium - Prebaked anodes and cathode blocks - Part 1: Determination of bending/shear strength by the three-point method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Materials for aluminium production): | 71.100.10 |
scope:
NEN-ISO 12986-1 specifies a three-point method to determine the flexural strength of carbon and solid graphite materials at room temperature.
Document History
NEN-ISO 12986-1
July 1, 2014
Carbonaceous materials used in the production of aluminium - Prebaked anodes and cathode blocks - Part 1: Determination of bending/shear strength by the three-point method
NEN-ISO 12986-1 specifies a three-point method to determine the flexural strength of carbon and solid graphite materials at room temperature.
July 1, 2000
Carbonaceous materials used in the production of aluminium - Prebaked anodes and cathode blocks - Part 1: Determination of beding/shear strength by a three-point method
Describes a method for the determination of the bending/shear strength (flexural strength) of prebaked anodes and cathode blocks at temperatures in the range 20°C to 30°C. The method is particularly...