NEN-ISO 14243-3

Implants for surgery - Wear of total knee-joint prostheses - Part 3: Loading and displacement parameters for wear-testing machines with displacement control and corresponding environmental conditions for test

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 25
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

NEN-ISO 14243-3 specifies flexion/extension relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test environment to be used for the wear testing of total knee-joint prostheses in wear-testing machines having axial load control, flexion/extension angular motion control, AP displacement control and tibial rotation control. The kinematics of this part of ISO 14243 may not be applicable to knee designs with a high degree of constraint, which could result in damage to the articulating components in the early stages of the test that would not be representative of clinical service.

Document History

NEN-ISO 14243-3
October 1, 2014
Implants for surgery - Wear of total knee-joint prostheses - Part 3: Loading and displacement parameters for wear-testing machines with displacement control and corresponding environmental conditions for test
NEN-ISO 14243-3 specifies flexion/extension relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test...
March 1, 2006
Implants for surgery - Wear of total knee-joint prostheses - Part 3: Loading and displacement parameters for wear-testing machines with displacement control and corresponding environmental conditions for test
A description is not available for this item.
September 1, 2004
Implants for surgery - Wear of total knee-joint prostheses - Part 3: Loading and displacement parameters for wear-testing machines with displacement control and corresponding environmental conditions for test
This part of ISO 14243 specifies relative movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test environment to be...
Advertisement