NEN-ISO 21308-2

Road vehicles - Product data exchange between chassis and bodywork manufacturers (BEP) - Part 2: Dimensional bodywork exchange parameters

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 72
ICS Code (Commercial vehicles in general): 43.080.01
scope:

This part of ISO 21308 provides a set of codes for the exchange of dimensional data between truck chassis manufacturers and bodywork manufacturers. It applies to commercial vehicles as defined in ISO 3833, having a maximum gross vehicle mass above 3 500 kg. The process of exchanging the above information can involve - chassis manufacturer; - chassis importer; - chassis dealer; - one or more bodywork manufacturers; - bodywork component suppliers, e.g. manufacturers of demountable bodies, cranes and loading equipment, tipping equipment.

Document History

NEN-ISO 21308-2
September 1, 2006
Road vehicles - Product data exchange between chassis and bodywork manufacturers (BEP) - Part 2: Dimensional bodywork exchange parameters
This part of ISO 21308 provides a set of codes for the exchange of dimensional data between truck chassis manufacturers and bodywork manufacturers. It applies to commercial vehicles as defined in ISO...
Advertisement