NEN-ISO 2876
Packaging - Complete, filled transport packages - Rolling test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1993 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
scope:
This Standard specifies a method for conducting rolling test on a complete, filled transport package. It may be performed either as a single test to investigate the effects of rolling or as part of a sequence of tests designed to measure the ability of a package to withstand a distribution system that includes a rolling hazard.
Document History
NEN-ISO 2876
March 1, 1993
Packaging - Complete, filled transport packages - Rolling test
This Standard specifies a method for conducting rolling test on a complete, filled transport package. It may be performed either as a single test to investigate the effects of rolling or as part of a...