NEN-ISO 19899

Plastics piping systems - Polyolefin pipes and mechanical fitting assemblies - Test method for the resistance to end load (AREL test)

active, Most Current
Organization: NEN
Publication Date: 1 September 2010
Status: active
Page Count: 17
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method to determine, for mechanically jointed polyolefin pipe and fitting assemblies in sizes of dn u 63 mm, the effect of component relaxation and creep on the resistance of the assembly to pipe pull out under the long-term application of a constant and longitudinally applied force. The susceptibility of the polyolefin pipe to stress crack failure initiated by the joint assembly is also examined.

Document History

NEN-ISO 19899
September 1, 2010
Plastics piping systems - Polyolefin pipes and mechanical fitting assemblies - Test method for the resistance to end load (AREL test)
This International Standard specifies a method to determine, for mechanically jointed polyolefin pipe and fitting assemblies in sizes of dn u 63 mm, the effect of component relaxation and creep on...
Advertisement