NEN-ISO 20456
Measurement of fluid flow in closed conduits - Guidance for the use of electromagnetic flowmeters for conductive liquids
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
NEN-ISO 20456 applies to industrial electromagnetic flowmeters used for the measurement of flowrate of a conductive liquid in a closed conduit running full. It covers flowmeter types utilizing both alternating current (AC) and pulsed direct current (DC) circuits to drive the field coils and meters running from a mains power supply and those operating from batteries or other sources of power. This document is not applicable to insertion-type flowmeters or electromagnetic flowmeters designed to work in open channels or pipes running partially full, nor does it apply to the measurement of magnetically permeable slurries or liquid metal applications. This document does not specify safety requirements in relation to hazardous environmental usage of the flowmeter.
Document History