NEN-ISO 4320

Non-ionic surface active agents - Determination of cloud point-index - Volumetric method

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1983
Status: inactive
ICS Code (Surface active agents): 71.100.40
scope:

This International Standard specifies a volumetric method for the determination of the cloud point index of non-ionic surface active agents. The method is applicable to weakly alkoxylated non-ionic surface active agents (1 to 5 oxyethylene groups) the hydrophobic group of which is provided by an alcohol, an alkylphenol or a fatty acid (provided that the last has a melting point lower than 30 ° C), subject to the product being soluble ni propan-1-ol to the extent of 1 g in 10 ml at 30 ° C. It is equally appliacable to lipophilic bases derived from alcohols, alkylphenols and fatty acids.

Document History

NEN-ISO 4320
January 1, 1983
Non-ionic surface active agents - Determination of cloud point-index - Volumetric method
This International Standard specifies a volumetric method for the determination of the cloud point index of non-ionic surface active agents. The method is applicable to weakly alkoxylated non-ionic...
Advertisement