NEN-ISO 6224
Plastics hoses, textile-reinforced, for general-purpose water aplications - Specifications
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | inactive |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Refers to three types for pressure applications up to a maximum temperature of +55 °C. Type 1: light service without severe abrasion, design working pressure o.6 MPa (all sizes). Type 2: heavy service with svere abrasion expected, design working pressure 1.0 MPa (all sizes). Type 3: heavy service, high resistance to collapse and crush necessary, design working pressure 2.0 MPa (sizes up to 25 mm). Two tables with bore tolerances and working pressure.
Document History