NEN-ISO 607

Detergents and surface active agents - Methods of sample division

active, Most Current
Organization: NEN
Publication Date: 1 January 1983
Status: active
Page Count: 14
ICS Code (Surface active agents): 71.100.40
scope:

This International Standard specifies methods for obtaining a reduced sample of surface agent or detergent suitable for use with single or mixed products, in the form of powders, pastes or liquids. The sample reduction process may be required for the following reasons: a) the preparation of a final sample or a laboratory sample of mass greater than 250 g from a blended bulk sample of mass greater than 500 g; b) the preparation of several equivalent laboratory samples and/or reference samples and/or storage samples, each of mass greater than 250 g, from a final sample. c) the preparation of a test sample from a laboratory sample.

Document History

NEN-ISO 607
January 1, 1983
Detergents and surface active agents - Methods of sample division
This International Standard specifies methods for obtaining a reduced sample of surface agent or detergent suitable for use with single or mixed products, in the form of powders, pastes or liquids....
Advertisement